EN
  • EN
  • DE

DSX321G 8.000MHZ

Part No DSX321G 8.000MHZ
Manufacturer KDS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822107-DSX321G 8.000MHZ
Ultra Librarian 3D Model Ultra Librarian DSX321G 8.000MHZ CAD Model

Description

The DSX321G 8.000MHZ is a miniature quartz crystal resonator manufactured by KDS (Daishinku Corp). It's designed for applications requiring precise and stable frequency control, typically found in various electronic devices and circuits.

Applications

  • Real-Time Clocks (RTC): Used as the core timing element in RTC circuits to maintain accurate timekeeping.
  • Microcontrollers: Provides a stable clock signal for microcontrollers to execute instructions and manage peripherals.
  • Wireless Communication: Employed in wireless transceivers and communication modules to generate carrier frequencies and ensure reliable data transmission.
  • Consumer Electronics: Found in devices like smartphones, tablets, and wearables to provide accurate timing and synchronization.
  • Industrial Control Systems: Used in industrial automation equipment to provide precise timing for control loops and data acquisition.

Features

  • Frequency: 8.000 MHz, offering a standard frequency for various applications.
  • Miniature Size: Compact package size allows for use in space-constrained applications.
  • High Stability: Provides a stable and accurate frequency output over a wide temperature range.
  • Low Aging: Exhibits minimal frequency drift over time, ensuring long-term reliability.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Precise Timing: Enables accurate timekeeping and synchronization in electronic devices.
  • Reliable Performance: Provides a stable and consistent frequency output, ensuring reliable operation.
  • Compact Design: Allows for integration into small and portable devices.
  • Long-Term Stability: Maintains frequency accuracy over extended periods, reducing the need for recalibration.
  • Environmental Compliance: Meets environmental standards, making it suitable for environmentally conscious applications.

Additional Details

The DSX321G series typically features a ceramic package for enhanced stability and resistance to environmental factors. Its frequency tolerance and stability specifications are critical parameters for ensuring proper circuit operation. The crystal is designed to operate within a specific temperature range, and its load capacitance should be carefully considered when designing the oscillator circuit. The specific load capacitance and ESR (Equivalent Series Resistance) values are available in the manufacturer's datasheet.

You May Also Be Interested in

Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
380+ $0.2651 $100.7380
590+ $0.2562 $151.1580
840+ $0.2383 $200.1720
1,095+ $0.2293 $251.0835
1,365+ $0.2203 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,490 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess